Vishay Intertechnology, Inc. RES 4.32K OHM 1/8W 1% AXIAL RNC55J4321FSRSL

Description
RES 4.32Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.32Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32K OHM 1/8W 1% AXIAL - RNC55J4321FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 1/8W 1% AXIAL
RNC55J4321FSRSL
RES 4.32K OHM 1/8W 1% AXIAL RNC55J4321FSRSL
RES 4.32Kohm 1/8W 1% AXIAL

RES 4.32Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4321FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4321FSRSL-ND
Through Hole Resistors RNC55J4321FSRSL-ND
4.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4321FSRSL RNC55J4321FSRSL-ND
Product Name RES 4.32K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details