Vishay Intertechnology, Inc. RES 4.32K OHM 1/8W .1% AXIAL RNC55J4321BSRE6

Description
RES 4.32Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.32Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32K OHM 1/8W .1% AXIAL - RNC55J4321BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 1/8W .1% AXIAL
RNC55J4321BSRE6
RES 4.32K OHM 1/8W .1% AXIAL RNC55J4321BSRE6
RES 4.32Kohm 1/8W .1% AXIAL

RES 4.32Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4321BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4321BSRE6-ND
Through Hole Resistors RNC55J4321BSRE6-ND
4.32 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.32 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4321BSRE6 RNC55J4321BSRE6-ND
Product Name RES 4.32K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details