Vishay Intertechnology, Inc. RES 43K OHM 1/8W .1% AXIAL RNC55J4302BRB14

Description
RES 43Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 43Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43K OHM 1/8W .1% AXIAL - RNC55J4302BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43K OHM 1/8W .1% AXIAL
RNC55J4302BRB14
RES 43K OHM 1/8W .1% AXIAL RNC55J4302BRB14
RES 43Kohm 1/8W .1% AXIAL

RES 43Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4302BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4302BRB14-ND
Through Hole Resistors RNC55J4302BRB14-ND
43 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J4302BRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J4302BRB14
Through Hole Resistors RNC55J4302BRB14
RES 43K OHM 1/8W .1% AXIAL

RES 43K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J4302BRB14 RNC55J4302BRB14-ND RNC55J4302BRB14
Product Name RES 43K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 43000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers