Vishay Intertechnology, Inc. Through Hole Resistors RNC55J4282BSRE6

Description
42.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
42.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J4282BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4282BSRE6-ND
Through Hole Resistors RNC55J4282BSRE6-ND
42.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

42.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 42.8K OHM 1/8W .1% AXIAL - RNC55J4282BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.8K OHM 1/8W .1% AXIAL
RNC55J4282BSRE6
RES 42.8K OHM 1/8W .1% AXIAL RNC55J4282BSRE6
RES 42.8Kohm 1/8W .1% AXIAL

RES 42.8Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4282BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J4282BSRE6
Through Hole Resistors RNC55J4282BSRE6
RES 42.8K OHM 1/8W .1% AXIAL

RES 42.8K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J4282BSRE6-ND RNC55J4282BSRE6 RNC55J4282BSRE6
Product Name Through Hole Resistors RES 42.8K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details