Vishay Intertechnology, Inc. RES 42.8K OHM 1/8W .1% AXIAL RNC55J4282BMB14

Description
RES 42.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 42.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.8K OHM 1/8W .1% AXIAL - RNC55J4282BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.8K OHM 1/8W .1% AXIAL
RNC55J4282BMB14
RES 42.8K OHM 1/8W .1% AXIAL RNC55J4282BMB14
RES 42.8Kohm 1/8W .1% AXIAL

RES 42.8Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4282BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4282BMB14-ND
Through Hole Resistors RNC55J4282BMB14-ND
42.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

42.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J4282BMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J4282BMB14
Through Hole Resistors RNC55J4282BMB14
RES 42.8K OHM 1/8W .1% AXIAL

RES 42.8K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J4282BMB14 RNC55J4282BMB14-ND RNC55J4282BMB14
Product Name RES 42.8K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 42800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details