The RNC55J4280BSB14 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a resistance value of 428 ohms with a power rating of 1/8 watt at 70 °C and a tolerance of ±0.1%. The resistor operates effectively within a temperature range of -65 °C to +175 °C and has a maximum working voltage of 200 volts. This resistor is characterized by a low noise level of -40 dB and a controlled temperature coefficient, making it suitable for precision applications. The epoxy coating provides moisture protection, and the solderable leads ensure compatibility with various mounting techniques. The product also undergoes rigorous testing, including monthly acceptance testing and stabilization tests, ensuring reliability in demanding environments. Engineers seeking a reliable resistor for military or high-reliability applications may find the RNC55J4280BSB14 a suitable choice due to its compliance with established military standards and its robust performance characteristics.
RES 428ohm 1/8W .1% AXIAL
428 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 428 OHM 1/8W .1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55J4280BSB14 | RNC55J4280BSB14-ND | RNC55J4280BSB14 |
| Product Name | RES 428 OHM 1/8W .1% AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 428 ohms | 428 ohms | 428 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 8 watts |
| Configuration | Single Resistor |