Vishay Intertechnology, Inc. RES 4.27K OHM 1/8W .1% AXIAL RNC55J4271BSRE6

Description
RES 4.27Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.27Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.27K OHM 1/8W .1% AXIAL - RNC55J4271BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.27K OHM 1/8W .1% AXIAL
RNC55J4271BSRE6
RES 4.27K OHM 1/8W .1% AXIAL RNC55J4271BSRE6
RES 4.27Kohm 1/8W .1% AXIAL

RES 4.27Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4271BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4271BSRE6-ND
Through Hole Resistors RNC55J4271BSRE6-ND
4.27 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.27 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4271BSRE6 RNC55J4271BSRE6-ND
Product Name RES 4.27K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4270 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers