Vishay Intertechnology, Inc. RES 427 OHM 1/8W .5% AXIAL RNC55J4270DSBSL

Description
RES 427ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 427ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 427 OHM 1/8W .5% AXIAL - RNC55J4270DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 427 OHM 1/8W .5% AXIAL
RNC55J4270DSBSL
RES 427 OHM 1/8W .5% AXIAL RNC55J4270DSBSL
RES 427ohm 1/8W .5% AXIAL

RES 427ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4270DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4270DSBSL-ND
Through Hole Resistors RNC55J4270DSBSL-ND
427 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

427 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4270DSBSL RNC55J4270DSBSL-ND
Product Name RES 427 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 427 ohms 427 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details