Vishay Intertechnology, Inc. RES 427 OHM 1/8W .5% AXIAL RNC55J4270DPR36

Description
RES 427ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 427ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 427 OHM 1/8W .5% AXIAL - RNC55J4270DPR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 427 OHM 1/8W .5% AXIAL
RNC55J4270DPR36
RES 427 OHM 1/8W .5% AXIAL RNC55J4270DPR36
RES 427ohm 1/8W .5% AXIAL

RES 427ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4270DPR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4270DPR36-ND
Through Hole Resistors RNC55J4270DPR36-ND
427 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

427 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4270DPR36 RNC55J4270DPR36-ND
Product Name RES 427 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 427 ohms 427 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 4757097 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers