Vishay Intertechnology, Inc. RES 427 OHM 1/8W .5% AXIAL RNC55J4270DPBSL

Description
RES 427ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 427ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 427 OHM 1/8W .5% AXIAL - RNC55J4270DPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 427 OHM 1/8W .5% AXIAL
RNC55J4270DPBSL
RES 427 OHM 1/8W .5% AXIAL RNC55J4270DPBSL
RES 427ohm 1/8W .5% AXIAL

RES 427ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4270DPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4270DPBSL-ND
Through Hole Resistors RNC55J4270DPBSL-ND
427 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

427 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4270DPBSL RNC55J4270DPBSL-ND
Product Name RES 427 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 427 ohms 427 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details