Vishay Intertechnology, Inc. Through Hole Resistors RNC55J4252BSB14

Description
42.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
42.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J4252BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4252BSB14-ND
Through Hole Resistors RNC55J4252BSB14-ND
42.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

42.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 42.5K OHM 1/8W .1% AXIAL - RNC55J4252BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.5K OHM 1/8W .1% AXIAL
RNC55J4252BSB14
RES 42.5K OHM 1/8W .1% AXIAL RNC55J4252BSB14
RES 42.5Kohm 1/8W .1% AXIAL

RES 42.5Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4252BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J4252BSB14
Through Hole Resistors RNC55J4252BSB14
RES 42.5K OHM 1/8W .1% AXIAL

RES 42.5K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J4252BSB14-ND RNC55J4252BSB14 RNC55J4252BSB14
Product Name Through Hole Resistors RES 42.5K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details