Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
VISHAY PRECISION GROUP
RNC55J4223FSRE8 -- ERC-55 422K 1% T-9 RNC55J4223FS RE8 VISHAY
Vishay Precision Group
Erc-55 422K 1% T-9 Rnc55J4223Fs Re8 Vishay
RNC55J4223FSRE8
Description
ERC-55 422K 1% T-9 RNC55J4223FS RE8
Newark, An Avnet Company
Done
Description
ERC-55 422K 1% T-9 RNC55J4223FS RE8
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Erc-55 422K 1% T-9 Rnc55J4223Fs Re8 Vishay
08M3494
Erc-55 422K 1% T-9 Rnc55J4223Fs Re8 Vishay
08M3494
ERC-55 422K 1% T-9 RNC55J4223FS RE8
ERC-55 422K 1% T-9 RNC55J4223FS RE8
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
08M3494
Product Name
Erc-55 422K 1% T-9 Rnc55J4223Fs Re8 Vishay
Unlock Full Specs
to access all available technical data
Similar Products
Suzhou Ele Mfg Co., Ltd.
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R
L1430C
Specs
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Pci Express Th-10018784-10002Mlf / Amphenol Communications Solutions
10018784-10002MLF
View Details
Douglas Electrical Components
37-Pin Hermetic D-sub Connector
54668
Specs
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
TE Connectivity
Compression Connectors
022986-000
Specs
Mounting
Compression
View Details