Vishay Intertechnology, Inc. RES 4.22K OHM 1/8W 1% AXIAL RNC55J4221FMRSL

Description
RES 4.22Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.22Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 1/8W 1% AXIAL - RNC55J4221FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 1/8W 1% AXIAL
RNC55J4221FMRSL
RES 4.22K OHM 1/8W 1% AXIAL RNC55J4221FMRSL
RES 4.22Kohm 1/8W 1% AXIAL

RES 4.22Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4221FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4221FMRSL-ND
Through Hole Resistors RNC55J4221FMRSL-ND
4.22 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.22 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4221FMRSL RNC55J4221FMRSL-ND
Product Name RES 4.22K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4220 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details