Vishay Intertechnology, Inc. Through Hole Resistors RNC55J4220FSB14

Description
422 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
422 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J4220FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4220FSB14-ND
Through Hole Resistors RNC55J4220FSB14-ND
422 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

422 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,422,1%,25PPM,S/.001%,BULK - RNC55J4220FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,422,1%,25PPM,S/.001%,BULK
RNC55J4220FSB14
MF,1/8W,422,1%,25PPM,S/.001%,BULK RNC55J4220FSB14
MF,1/8W,422,1%,25PPM ,S/.001%,BULK

MF,1/8W,422,1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55J4220FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J4220FSB14
Through Hole Resistors RNC55J4220FSB14
RES 422 OHM 1/8W 1% AXIAL

RES 422 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J4220FSB14-ND RNC55J4220FSB14 RNC55J4220FSB14
Product Name Through Hole Resistors MF,1/8W,422,1%,25PPM,S/.001%,BULK Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 422 ohms 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details