Vishay Precision Group RES 41.2 OHM 1/8W 1% AXIAL RNC55J41R2FSB14

Description
RES 41.2ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 41.2ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2 OHM 1/8W 1% AXIAL - RNC55J41R2FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2 OHM 1/8W 1% AXIAL
RNC55J41R2FSB14
RES 41.2 OHM 1/8W 1% AXIAL RNC55J41R2FSB14
RES 41.2ohm 1/8W 1% AXIAL

RES 41.2ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J41R2FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J41R2FSB14-ND
Through Hole Resistors RNC55J41R2FSB14-ND
41.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

41.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,41.2Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 08M3401 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,41.2Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
08M3401
Resistor,metal Film,41.2Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 08M3401
Resistor,Metal Film,41.2Ohms,200WV, 1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,41.2Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site
Through Hole Resistors - RNC55J41R2FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J41R2FSB14
Through Hole Resistors RNC55J41R2FSB14
RES 41.2 OHM 1/8W 1% AXIAL

RES 41.2 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RNC55J41R2FSB14 RNC55J41R2FSB14-ND 08M3401 RNC55J41R2FSB14
Product Name RES 41.2 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,41.2Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 41.2 ohms 41.2 ohms 41.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details