Vishay Intertechnology, Inc. RES 4.19K OHM 1/8W .1% AXIAL RNC55J4191BSB14

Description
RES 4.19Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.19Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.19K OHM 1/8W .1% AXIAL - RNC55J4191BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.19K OHM 1/8W .1% AXIAL
RNC55J4191BSB14
RES 4.19K OHM 1/8W .1% AXIAL RNC55J4191BSB14
RES 4.19Kohm 1/8W .1% AXIAL

RES 4.19Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4191BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4191BSB14-ND
Through Hole Resistors RNC55J4191BSB14-ND
4.19 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.19 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J4191BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J4191BSB14
Through Hole Resistors RNC55J4191BSB14
RES 4.19K OHM 1/8W .1% AXIAL

RES 4.19K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J4191BSB14 RNC55J4191BSB14-ND RNC55J4191BSB14
Product Name RES 4.19K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 4190 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details