Vishay Intertechnology, Inc. MF,1/8W,41.2K,1%,25PPM,S/.001%, RNC55J4122FSB14

Description
MF,1/8W,41.2K,1%,25P PM,S/.001%,
Request a Quote Datasheet
Description
MF,1/8W,41.2K,1%,25P PM,S/.001%,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,41.2K,1%,25PPM,S/.001%, - RNC55J4122FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,41.2K,1%,25PPM,S/.001%,
RNC55J4122FSB14
MF,1/8W,41.2K,1%,25PPM,S/.001%, RNC55J4122FSB14
MF,1/8W,41.2K,1%,25P PM,S/.001%,

MF,1/8W,41.2K,1%,25PPM,S/.001%,

Supplier's Site
Through Hole Resistors - RNC55J4122FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4122FSB14-ND
Through Hole Resistors RNC55J4122FSB14-ND
41.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

41.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J4122FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J4122FSB14
Through Hole Resistors RNC55J4122FSB14
RES 41.2K OHM 1/8W 1% AXIAL

RES 41.2K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J4122FSB14 RNC55J4122FSB14-ND RNC55J4122FSB14
Product Name MF,1/8W,41.2K,1%,25PPM,S/.001%, Through Hole Resistors Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers