Vishay Precision Group RES 41.2K OHM 1/8W .5% AXIAL RNC55J4122DRRE6

Description
RES 41.2Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 41.2Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2K OHM 1/8W .5% AXIAL - RNC55J4122DRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2K OHM 1/8W .5% AXIAL
RNC55J4122DRRE6
RES 41.2K OHM 1/8W .5% AXIAL RNC55J4122DRRE6
RES 41.2Kohm 1/8W .5% AXIAL

RES 41.2Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4122DRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4122DRRE6-ND
Through Hole Resistors RNC55J4122DRRE6-ND
41.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

41.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4122DRRE6 RNC55J4122DRRE6-ND
Product Name RES 41.2K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 41200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details