4.12 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 4.12K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Resistor,Metal Film,4.12KOhms,200WV
RES 4.12K OHM 1/8W 1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RNC55J4121FSB14-ND | RNC55J4121FSB14 | 42J6004 | RNC55J4121FSB14 |
| Product Name | Through Hole Resistors | Res Metal Film 4.12K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk | Resistor,metal Film,4.12Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | |
| Tolerance | 1 +/- % | 1 to 1.00E-3 +/- % | 1 +/- % |