Vishay Intertechnology, Inc. RES 4.12K OHM 1/8W .5% AXIAL RNC55J4121DSRSL

Description
RES 4.12Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 4.12Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12K OHM 1/8W .5% AXIAL - RNC55J4121DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 1/8W .5% AXIAL
RNC55J4121DSRSL
RES 4.12K OHM 1/8W .5% AXIAL RNC55J4121DSRSL
RES 4.12Kohm 1/8W .5% AXIAL

RES 4.12Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4121DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4121DSRSL-ND
Through Hole Resistors RNC55J4121DSRSL-ND
4.12 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.12 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4121DSRSL RNC55J4121DSRSL-ND
Product Name RES 4.12K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4120 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details