Vishay Intertechnology, Inc. RES 412 OHM 1/8W 1% AXIAL RNC55J4120FMB14

Description
RES 412ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 412ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412 OHM 1/8W 1% AXIAL - RNC55J4120FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412 OHM 1/8W 1% AXIAL
RNC55J4120FMB14
RES 412 OHM 1/8W 1% AXIAL RNC55J4120FMB14
RES 412ohm 1/8W 1% AXIAL

RES 412ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4120FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4120FMB14-ND
Through Hole Resistors RNC55J4120FMB14-ND
412 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

412 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J4120FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J4120FMB14
Through Hole Resistors RNC55J4120FMB14
RES 412 OHM 1/8W 1% AXIAL

RES 412 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J4120FMB14 RNC55J4120FMB14-ND RNC55J4120FMB14
Product Name RES 412 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 412 ohms 412 ohms 412 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details