Vishay Intertechnology, Inc. RES 4.07K OHM 1/8W .1% AXIAL RNC55J4071BSRSL

Description
RES 4.07Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.07Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.07K OHM 1/8W .1% AXIAL - RNC55J4071BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.07K OHM 1/8W .1% AXIAL
RNC55J4071BSRSL
RES 4.07K OHM 1/8W .1% AXIAL RNC55J4071BSRSL
RES 4.07Kohm 1/8W .1% AXIAL

RES 4.07Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4071BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4071BSRSL-ND
Through Hole Resistors RNC55J4071BSRSL-ND
4.07 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.07 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4071BSRSL RNC55J4071BSRSL-ND
Product Name RES 4.07K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4070 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details