Vishay Intertechnology, Inc. RES 402K OHM 1/8W .5% AXIAL RNC55J4023DSB14

Description
RES 402Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 402Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402K OHM 1/8W .5% AXIAL - RNC55J4023DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402K OHM 1/8W .5% AXIAL
RNC55J4023DSB14
RES 402K OHM 1/8W .5% AXIAL RNC55J4023DSB14
RES 402Kohm 1/8W .5% AXIAL

RES 402Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4023DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4023DSB14-ND
Through Hole Resistors RNC55J4023DSB14-ND
402 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

402 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4023DSB14 RNC55J4023DSB14-ND
Product Name RES 402K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers