Vishay Precision Group Res Metal Film 40.2K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55J4022FSB14

Description
Res Metal Film 40.2K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 40.2K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 40.2K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC55J4022FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 40.2K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC55J4022FSB14
Res Metal Film 40.2K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55J4022FSB14
Res Metal Film 40.2K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 40.2K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55J4022FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4022FSB14-ND
Through Hole Resistors RNC55J4022FSB14-ND
40.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

40.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J4022FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J4022FSB14
Through Hole Resistors RNC55J4022FSB14
RES 40.2K OHM 1/8W 1% AXIAL

RES 40.2K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet
Resistor,metal Film,40.2Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 08M3372 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,40.2Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
08M3372
Resistor,metal Film,40.2Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 08M3372
Resistor,Metal Film,40.2KOhms,200WV ,1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,40.2KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RNC55J4022FSB14 RNC55J4022FSB14-ND RNC55J4022FSB14 08M3372
Product Name Res Metal Film 40.2K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors Resistor,metal Film,40.2Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 1 to 1.00E-3 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers