Vishay Intertechnology, Inc. RES 4.01K OHM 1/8W 1% AXIAL RNC55J4011FSBSL

Description
RES 4.01Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.01Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.01K OHM 1/8W 1% AXIAL - RNC55J4011FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.01K OHM 1/8W 1% AXIAL
RNC55J4011FSBSL
RES 4.01K OHM 1/8W 1% AXIAL RNC55J4011FSBSL
RES 4.01Kohm 1/8W 1% AXIAL

RES 4.01Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4011FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4011FSBSL-ND
Through Hole Resistors RNC55J4011FSBSL-ND
4.01 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.01 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4011FSBSL RNC55J4011FSBSL-ND
Product Name RES 4.01K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4010 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers