Vishay Intertechnology, Inc. RES 39.7 OHM 1/8W .1% AXIAL RNC55J39R7BSBSL

Description
RES 39.7ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 39.7ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.7 OHM 1/8W .1% AXIAL - RNC55J39R7BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.7 OHM 1/8W .1% AXIAL
RNC55J39R7BSBSL
RES 39.7 OHM 1/8W .1% AXIAL RNC55J39R7BSBSL
RES 39.7ohm 1/8W .1% AXIAL

RES 39.7ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J39R7BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J39R7BSBSL-ND
Through Hole Resistors RNC55J39R7BSBSL-ND
39.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J39R7BSBSL RNC55J39R7BSBSL-ND
Product Name RES 39.7 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39.7 ohms 39.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details