Vishay Intertechnology, Inc. RES 3.97K OHM 1/8W .5% AXIAL RNC55J3971DPRE6

Description
RES 3.97Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.97Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.97K OHM 1/8W .5% AXIAL - RNC55J3971DPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.97K OHM 1/8W .5% AXIAL
RNC55J3971DPRE6
RES 3.97K OHM 1/8W .5% AXIAL RNC55J3971DPRE6
RES 3.97Kohm 1/8W .5% AXIAL

RES 3.97Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3971DPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3971DPRE6-ND
Through Hole Resistors RNC55J3971DPRE6-ND
3.97 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.97 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3971DPRE6 RNC55J3971DPRE6-ND
Product Name RES 3.97K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3970 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details