Vishay Intertechnology, Inc. RES 392K OHM 1/8W .1% AXIAL RNC55J3923BRB14

Description
RES 392Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 392Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392K OHM 1/8W .1% AXIAL - RNC55J3923BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392K OHM 1/8W .1% AXIAL
RNC55J3923BRB14
RES 392K OHM 1/8W .1% AXIAL RNC55J3923BRB14
RES 392Kohm 1/8W .1% AXIAL

RES 392Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3923BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3923BRB14-ND
Through Hole Resistors RNC55J3923BRB14-ND
392 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

392 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3923BRB14 RNC55J3923BRB14-ND
Product Name RES 392K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 392000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers