39.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 39.2Kohm 1/8W 1% AXIAL
Resistor,Metal Film,39.2KOhms,200WV
RES 39.2K OHM 1/8W 1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RNC55J3922FSB14-ND | RNC55J3922FSB14 | 08M3307 | RNC55J3922FSB14 |
| Product Name | Through Hole Resistors | RES 39.2K OHM 1/8W 1% AXIAL | Resistor,metal Film,39.2Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |