Vishay Intertechnology, Inc. Through Hole Resistors RNC55J3920BSB14

Description
392 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
392 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J3920BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3920BSB14-ND
Through Hole Resistors RNC55J3920BSB14-ND
392 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

392 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,392,.1%,25PPM,S/.001%,BULK - RNC55J3920BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,392,.1%,25PPM,S/.001%,BULK
RNC55J3920BSB14
MF,1/8W,392,.1%,25PPM,S/.001%,BULK RNC55J3920BSB14
MF,1/8W,392,.1%,25PP M,S/.001%,BULK

MF,1/8W,392,.1%,25PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J3920BSB14-ND RNC55J3920BSB14
Product Name Through Hole Resistors MF,1/8W,392,.1%,25PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers