Vishay Intertechnology, Inc. RES 3.9K OHM 1/8W .1% AXIAL RNC55J3901BSB14

Description
RES 3.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 1/8W .1% AXIAL - RNC55J3901BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 1/8W .1% AXIAL
RNC55J3901BSB14
RES 3.9K OHM 1/8W .1% AXIAL RNC55J3901BSB14
RES 3.9Kohm 1/8W .1% AXIAL

RES 3.9Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3901BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3901BSB14-ND
Through Hole Resistors RNC55J3901BSB14-ND
3.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J3901BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J3901BSB14
Through Hole Resistors RNC55J3901BSB14
RES 3.9K OHM 1/8W .1% AXIAL

RES 3.9K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J3901BSB14 RNC55J3901BSB14-ND RNC55J3901BSB14
Product Name RES 3.9K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers