Vishay Intertechnology, Inc. Through Hole Resistors RNC55J3900BSB14

Description
390 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
390 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J3900BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3900BSB14-ND
Through Hole Resistors RNC55J3900BSB14-ND
390 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

390 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 390 OHM 1/8W .1% AXIAL - RNC55J3900BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1/8W .1% AXIAL
RNC55J3900BSB14
RES 390 OHM 1/8W .1% AXIAL RNC55J3900BSB14
RES 390ohm 1/8W .1% AXIAL

RES 390ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3900BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J3900BSB14
Through Hole Resistors RNC55J3900BSB14
RES 390 OHM 1/8W .1% AXIAL

RES 390 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J3900BSB14-ND RNC55J3900BSB14 RNC55J3900BSB14
Product Name Through Hole Resistors RES 390 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 390 ohms 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers