Vishay Precision Group Res Metal Film 38.3 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55J38R3FSB14

Description
Res Metal Film 38.3 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 38.3 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 38.3 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC55J38R3FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 38.3 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC55J38R3FSB14
Res Metal Film 38.3 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55J38R3FSB14
Res Metal Film 38.3 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 38.3 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55J38R3FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J38R3FSB14-ND
Through Hole Resistors RNC55J38R3FSB14-ND
38.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

38.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,38.3Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 08M3213 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,38.3Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
08M3213
Resistor,metal Film,38.3Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 08M3213
Resistor,Metal Film,38.3Ohms,200WV, 1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,38.3Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site
Through Hole Resistors - RNC55J38R3FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J38R3FSB14
Through Hole Resistors RNC55J38R3FSB14
RES 38.3 OHM 1/8W 1% AXIAL

RES 38.3 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RNC55J38R3FSB14 RNC55J38R3FSB14-ND 08M3213 RNC55J38R3FSB14
Product Name Res Metal Film 38.3 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,38.3Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 1 to 1.00E-3 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details