The RNC55J3833BSRE6 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a resistance value of 383 kΩ with a power rating of 1/8 W at 70 °C and a tolerance of ±0.1%. The resistor operates effectively within a temperature range of -65 °C to +175 °C and has a maximum working voltage of 200 V. This resistor exhibits a low noise level of -40 dB and a controlled temperature coefficient of ±25 ppm/°C. It is constructed with a vacuum-deposited nickel-chrome alloy element and encapsulated in a specially formulated epoxy compound, providing moisture protection. The standard lead material is solder-coated copper, ensuring compatibility with soldering and welding processes. Engineers may find this resistor suitable for applications requiring high reliability and precision, particularly in military or aerospace environments.
RES 383Kohm 1/8W .1% AXIAL
383 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 383K OHM 1/8W .1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55J3833BSRE6 | RNC55J3833BSRE6-ND | RNC55J3833BSRE6 |
| Product Name | RES 383K OHM 1/8W .1% AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 383000 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 8 watts |
| Configuration | Single Resistor |