Vishay Intertechnology, Inc. Through Hole Resistors RNC55J3810BSR36

Description
381 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
381 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J3810BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3810BSR36-ND
Through Hole Resistors RNC55J3810BSR36-ND
381 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

381 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 381 OHM 1/8W .1% AXIAL - RNC55J3810BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 381 OHM 1/8W .1% AXIAL
RNC55J3810BSR36
RES 381 OHM 1/8W .1% AXIAL RNC55J3810BSR36
RES 381ohm 1/8W .1% AXIAL

RES 381ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3810BSR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J3810BSR36
Through Hole Resistors RNC55J3810BSR36
RES 381 OHM 1/8W .1% AXIAL

RES 381 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J3810BSR36-ND RNC55J3810BSR36 RNC55J3810BSR36
Product Name Through Hole Resistors RES 381 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 381 ohms 381 ohms 381 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details