Vishay Intertechnology, Inc. RES 37.4 OHM 1/8W .1% AXIAL RNC55J37R4BSRSL

Description
RES 37.4ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 37.4ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4 OHM 1/8W .1% AXIAL - RNC55J37R4BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1/8W .1% AXIAL
RNC55J37R4BSRSL
RES 37.4 OHM 1/8W .1% AXIAL RNC55J37R4BSRSL
RES 37.4ohm 1/8W .1% AXIAL

RES 37.4ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J37R4BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J37R4BSRSL-ND
Through Hole Resistors RNC55J37R4BSRSL-ND
37.4 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

37.4 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J37R4BSRSL RNC55J37R4BSRSL-ND
Product Name RES 37.4 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37.4 ohms 37.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details