Vishay Intertechnology, Inc. RES 37 OHM 1/8W .1% AXIAL RNC55J37R0BSB14

Description
RES 37ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 37ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37 OHM 1/8W .1% AXIAL - RNC55J37R0BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37 OHM 1/8W .1% AXIAL
RNC55J37R0BSB14
RES 37 OHM 1/8W .1% AXIAL RNC55J37R0BSB14
RES 37ohm 1/8W .1% AXIAL

RES 37ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J37R0BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J37R0BSB14-ND
Through Hole Resistors RNC55J37R0BSB14-ND
37 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

37 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,37Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C4119 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,37Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C4119
Resistor,metal Film,37Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C4119
Resistor,Metal Film,37Ohms,200WV,.1 +/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,37Ohms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J37R0BSB14 RNC55J37R0BSB14-ND 54C4119
Product Name RES 37 OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,37Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37 ohms 37 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers