Vishay Intertechnology, Inc. RES 379K OHM 1/8W .1% AXIAL RNC55J3793BSBSL

Description
RES 379Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 379Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 379K OHM 1/8W .1% AXIAL - RNC55J3793BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 379K OHM 1/8W .1% AXIAL
RNC55J3793BSBSL
RES 379K OHM 1/8W .1% AXIAL RNC55J3793BSBSL
RES 379Kohm 1/8W .1% AXIAL

RES 379Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3793BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3793BSBSL-ND
Through Hole Resistors RNC55J3793BSBSL-ND
379 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

379 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3793BSBSL RNC55J3793BSBSL-ND
Product Name RES 379K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 379000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details