Vishay Intertechnology, Inc. RES 37.9K OHM 1/8W .5% AXIAL RNC55J3792DSB14

Description
RES 37.9Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 37.9Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.9K OHM 1/8W .5% AXIAL - RNC55J3792DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.9K OHM 1/8W .5% AXIAL
RNC55J3792DSB14
RES 37.9K OHM 1/8W .5% AXIAL RNC55J3792DSB14
RES 37.9Kohm 1/8W .5% AXIAL

RES 37.9Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3792DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3792DSB14-ND
Through Hole Resistors RNC55J3792DSB14-ND
37.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

37.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3792DSB14 RNC55J3792DSB14-ND
Product Name RES 37.9K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details