Vishay Intertechnology, Inc. RES 379 OHM 1/8W .1% AXIAL RNC55J3790BSRSL

Description
RES 379ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 379ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 379 OHM 1/8W .1% AXIAL - RNC55J3790BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 379 OHM 1/8W .1% AXIAL
RNC55J3790BSRSL
RES 379 OHM 1/8W .1% AXIAL RNC55J3790BSRSL
RES 379ohm 1/8W .1% AXIAL

RES 379ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3790BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3790BSRSL-ND
Through Hole Resistors RNC55J3790BSRSL-ND
379 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

379 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3790BSRSL RNC55J3790BSRSL-ND
Product Name RES 379 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 379 ohms 379 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers