Vishay Intertechnology, Inc. RES 379 OHM 1/8W .1% AXIAL RNC55J3790BSRE6

Description
RES 379ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 379ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 379 OHM 1/8W .1% AXIAL - RNC55J3790BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 379 OHM 1/8W .1% AXIAL
RNC55J3790BSRE6
RES 379 OHM 1/8W .1% AXIAL RNC55J3790BSRE6
RES 379ohm 1/8W .1% AXIAL

RES 379ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3790BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3790BSRE6-ND
Through Hole Resistors RNC55J3790BSRE6-ND
379 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

379 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3790BSRE6 RNC55J3790BSRE6-ND
Product Name RES 379 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 379 ohms 379 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details