Vishay Intertechnology, Inc. Through Hole Resistors RNC55J3743FSB14

Description
374 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
374 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J3743FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3743FSB14-ND
Through Hole Resistors RNC55J3743FSB14-ND
374 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

374 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,374K ,1%,25PPM,S/.001%,BULK - RNC55J3743FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,374K ,1%,25PPM,S/.001%,BULK
RNC55J3743FSB14
MF,1/8W,374K ,1%,25PPM,S/.001%,BULK RNC55J3743FSB14
MF,1/8W,374K ,1%,25PPM,S/.001%,BU LK

MF,1/8W,374K ,1%,25PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J3743FSB14-ND RNC55J3743FSB14
Product Name Through Hole Resistors MF,1/8W,374K ,1%,25PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers