Vishay Intertechnology, Inc. RES 37.4K OHM 1/8W .1% AXIAL RNC55J3742BSB14

Description
RES 37.4Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 37.4Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K OHM 1/8W .1% AXIAL - RNC55J3742BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1/8W .1% AXIAL
RNC55J3742BSB14
RES 37.4K OHM 1/8W .1% AXIAL RNC55J3742BSB14
RES 37.4Kohm 1/8W .1% AXIAL

RES 37.4Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3742BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3742BSB14-ND
Through Hole Resistors RNC55J3742BSB14-ND
37.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

37.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,37.4Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C4146 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,37.4Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C4146
Resistor,metal Film,37.4Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C4146
Resistor,Metal Film,37.4KOhms,200WV ,.1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,37.4KOhms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J3742BSB14 RNC55J3742BSB14-ND 54C4146
Product Name RES 37.4K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,37.4Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details