Vishay Intertechnology, Inc. RES 374 OHM 1/8W 1% AXIAL RNC55J3740FSBSL

Description
RES 374ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 374ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374 OHM 1/8W 1% AXIAL - RNC55J3740FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 1/8W 1% AXIAL
RNC55J3740FSBSL
RES 374 OHM 1/8W 1% AXIAL RNC55J3740FSBSL
RES 374ohm 1/8W 1% AXIAL

RES 374ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3740FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3740FSBSL-ND
Through Hole Resistors RNC55J3740FSBSL-ND
374 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

374 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3740FSBSL RNC55J3740FSBSL-ND
Product Name RES 374 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 374 ohms 374 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers