Vishay Intertechnology, Inc. RES 3.73K OHM 1/8W .1% AXIAL RNC55J3731BSRE6

Description
RES 3.73Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.73Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.73K OHM 1/8W .1% AXIAL - RNC55J3731BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.73K OHM 1/8W .1% AXIAL
RNC55J3731BSRE6
RES 3.73K OHM 1/8W .1% AXIAL RNC55J3731BSRE6
RES 3.73Kohm 1/8W .1% AXIAL

RES 3.73Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3731BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3731BSRE6-ND
Through Hole Resistors RNC55J3731BSRE6-ND
3.73 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.73 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J3731BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J3731BSRE6
Through Hole Resistors RNC55J3731BSRE6
RES 3.73K OHM 1/8W .1% AXIAL

RES 3.73K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J3731BSRE6 RNC55J3731BSRE6-ND RNC55J3731BSRE6
Product Name RES 3.73K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3730 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details