Vishay Intertechnology, Inc. Through Hole Resistors RNC55J3731BSB14

Description
3.73 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.73 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J3731BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3731BSB14-ND
Through Hole Resistors RNC55J3731BSB14-ND
3.73 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.73 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 3.73K OHM 1/8W .1% AXIAL - RNC55J3731BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.73K OHM 1/8W .1% AXIAL
RNC55J3731BSB14
RES 3.73K OHM 1/8W .1% AXIAL RNC55J3731BSB14
RES 3.73Kohm 1/8W .1% AXIAL

RES 3.73Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3731BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J3731BSB14
Through Hole Resistors RNC55J3731BSB14
RES 3.73K OHM 1/8W .1% AXIAL

RES 3.73K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J3731BSB14-ND RNC55J3731BSB14 RNC55J3731BSB14
Product Name Through Hole Resistors RES 3.73K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers