Vishay Intertechnology, Inc. RES 37K OHM 1/8W .1% AXIAL RNC55J3702BSBSL

Description
RES 37Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 37Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37K OHM 1/8W .1% AXIAL - RNC55J3702BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37K OHM 1/8W .1% AXIAL
RNC55J3702BSBSL
RES 37K OHM 1/8W .1% AXIAL RNC55J3702BSBSL
RES 37Kohm 1/8W .1% AXIAL

RES 37Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3702BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3702BSBSL-ND
Through Hole Resistors RNC55J3702BSBSL-ND
37 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

37 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3702BSBSL RNC55J3702BSBSL-ND
Product Name RES 37K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details