Vishay Intertechnology, Inc. Through Hole Resistors RNC55J3652BSB14

Description
36.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
36.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J3652BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3652BSB14-ND
Through Hole Resistors RNC55J3652BSB14-ND
36.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

36.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,36.5K ,.1%,25PPM,S/.001%,BULK - RNC55J3652BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,36.5K ,.1%,25PPM,S/.001%,BULK
RNC55J3652BSB14
MF,1/8W,36.5K ,.1%,25PPM,S/.001%,BULK RNC55J3652BSB14
MF,1/8W,36.5K ,.1%,25PPM,S/.001%,B ULK

MF,1/8W,36.5K ,.1%,25PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J3652BSB14-ND RNC55J3652BSB14
Product Name Through Hole Resistors MF,1/8W,36.5K ,.1%,25PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details