Vishay Intertechnology, Inc. Through Hole Resistors RNC55J3600BSB14

Description
360 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
360 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J3600BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3600BSB14-ND
Through Hole Resistors RNC55J3600BSB14-ND
360 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

360 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 360 OHM 1/8W .1% AXIAL - RNC55J3600BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 1/8W .1% AXIAL
RNC55J3600BSB14
RES 360 OHM 1/8W .1% AXIAL RNC55J3600BSB14
RES 360ohm 1/8W .1% AXIAL

RES 360ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3600BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J3600BSB14
Through Hole Resistors RNC55J3600BSB14
RES 360 OHM 1/8W .1% AXIAL

RES 360 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J3600BSB14-ND RNC55J3600BSB14 RNC55J3600BSB14
Product Name Through Hole Resistors RES 360 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 360 ohms 360 ohms 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details