Vishay Intertechnology, Inc. Through Hole Resistors RNC55J35R2BSRE6

Description
35.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
35.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J35R2BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J35R2BSRE6-ND
Through Hole Resistors RNC55J35R2BSRE6-ND
35.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

35.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 35.2 OHM 1/8W .1% AXIAL - RNC55J35R2BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.2 OHM 1/8W .1% AXIAL
RNC55J35R2BSRE6
RES 35.2 OHM 1/8W .1% AXIAL RNC55J35R2BSRE6
RES 35.2ohm 1/8W .1% AXIAL

RES 35.2ohm 1/8W .1% AXIAL

Supplier's Site
Resistor,metal Film,35.2Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C4043 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,35.2Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C4043
Resistor,metal Film,35.2Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C4043
Resistor,Metal Film,35.2Ohms,200WV, .1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,35.2Ohms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J35R2BSRE6-ND RNC55J35R2BSRE6 54C4043
Product Name Through Hole Resistors RES 35.2 OHM 1/8W .1% AXIAL Resistor,metal Film,35.2Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 35.2 ohms 35.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details